AASHTO PP 92

Standard Practice for Preparation of Test Specimens Using the Plastic Mold Compaction Device

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2018
Status: inactive
Page Count: 9
scope:

This standard practice covers the use of the plastic mold compaction device (PM device) to prepare cylindrical test specimens with an approximate 2:1 height-to-diameter aspect ratio for use in a variety of mechanical property testing (e.g. compressive strength, elastic modulus, tensile strength). This practice is intended for chemically stabilized soil materials (e.g. soil-cement). This standard practice can be performed in a laboratory, or, if performed at a construction site, may produce comparable properties. 

The values stated in SI units are to be regarded as the standard

Document History

January 1, 2019
Standard Practice for Preparation of Test Specimens Using the Plastic Mold Compaction Device
This standard practice covers the use of the plastic mold compaction device (PM device) to prepare cylindrical test specimens with an approximate 2:1 height to diameter aspect ratio for use in a...
January 1, 2019
Standard Practice for Preparation of Test Specimens Using the Plastic Mold Compaction Device
This standard practice covers the use of the plastic mold compaction device (PM device) to prepare cylindrical test specimens with an approximate 2:1 height to diameter aspect ratio for use in a...
January 1, 2019
Standard Practice for Preparation of Test Specimens Using the Plastic Mold Compaction Device
This standard practice covers the use of the plastic mold compaction device (PM device) to prepare cylindrical test specimens with an approximate 2:1 height to diameter aspect ratio for use in a...
AASHTO PP 92
January 1, 2018
Standard Practice for Preparation of Test Specimens Using the Plastic Mold Compaction Device
This standard practice covers the use of the plastic mold compaction device (PM device) to prepare cylindrical test specimens with an approximate 2:1 height-to-diameter aspect ratio for use in a...

References

Advertisement