ITU-T G.8023

Characteristics of equipment functional blocks supporting Ethernet physical layer and Flex Ethernet interfaces

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 June 2018
Status: active
Page Count: 56
scope:

This Recommendation specifies the functions required to insert and extract information to/from an Ethernet physical layer (PHY) as defined in [IEEE 802.3], including the FlexE shim as defined in the OIF-FLEXE implementation agreement, for the purposes of mapping into an optical channel data unit (ODU) as defined in [ITU-T G.798], or performing media access control (MAC) layer operations on Ethernet frames as defined in [ITU-T G.8021].

Document History

February 1, 2022
Characteristics of equipment functional blocks supporting Ethernet physical layer and Flex Ethernet interfaces Amendment 1
This Recommendation specifies the functions required to insert and extract information to/from an Ethernet physical layer (PHY) as defined in [IEEE 802.3], including the FlexE shim as defined in [OIF...
November 1, 2018
Characteristics of equipment functional blocks supporting Ethernet physical layer and Flex Ethernet interfaces Corrigendum 1
A description is not available for this item.
ITU-T G.8023
June 1, 2018
Characteristics of equipment functional blocks supporting Ethernet physical layer and Flex Ethernet interfaces
This Recommendation specifies the functions required to insert and extract information to/from an Ethernet physical layer (PHY) as defined in [IEEE 802.3], including the FlexE shim as defined in the...

References

Advertisement