ASHRAE STD 222

Standard Method of Test for Electrical Power Drive Systems

active, Most Current
Buy Now
Organization: ASHRAE
Publication Date: 31 July 2018
Status: active
Page Count: 18
scope:

The standard is intended for HVAC&R applications that operate from low voltage (600 V).

This standard applies to adjustable speed electric alternating current (AC) power drive systems, which combine semiconductor power converters, including means for their control, protection, monitoring, and measurement with connected electric motors. All electric rotary motor types are included.

This standard includes the following:

a. Power converters that are completely integrated in motor casings

b. Remote power converters that are tested with motors defined in this standard

Document History

ASHRAE STD 222
July 31, 2018
Standard Method of Test for Electrical Power Drive Systems
The standard is intended for HVAC&R applications that operate from low voltage (600 V). This standard applies to adjustable speed electric alternating current (AC) power drive systems, which combine...

References

Advertisement