NG TS 3.24.101

National Grid Technical Specifications - Merging Units

active, Most Current
Buy Now
Organization: NG
Publication Date: 1 May 2018
Status: active
Page Count: 18
scope:

PURPOSE AND SCOPE

Conventional NG Protection and Control practice is for direct point to point hard wired connections between the primary plant interfaces (Conventional Instrument Transformers (CT/VTs) and digital Inputs/Outputs(I/O) used for monitoring and control) and Intelligent Electronic Devices (IEDs). This approach does not easily facilitate secondary system upgrade or replacement without securing a long primary circuit outage of the bay or substation.

IEC 61850 (bay) Process Bus technology has the potential to significantly reduce the required wiring work. Such installations would then use Merging Units (MU) as common plant interfaces and distribute digitised analogue and digital data to the respective control, protection and measurement IEDs via fibre networks. The perceived benefits of this approach being the reduction in replacement time and costs for both systems and IEDs, and in the longer term interchangeability between different manufacturer's offerings as a result of a well-defined interface.

Document History

NG TS 3.24.101
May 1, 2018
National Grid Technical Specifications - Merging Units
PURPOSE AND SCOPE Conventional NG Protection and Control practice is for direct point to point hard wired connections between the primary plant interfaces (Conventional Instrument Transformers...

References

Advertisement