DSF/ISO/FDIS 4254-16

Agricultural machinery -- Safety -- Part 16: Portable agricultural grain augers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 23
ICS Code (Plant care equipment): 65.060.40
scope:

This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of portable agricultural grain augers. This International Standard covers conventional and swing-away portable agricultural augers designed primarily for conveying agricultural materials on farms. This International Standard does not deal with the design or safety aspects of - drag augers - bin sweeps - other augers that do not have wheels suitable for towing. NOTE - Examples of covered equipment are shown in Annex A. When provisions of this part of ISO 4254 are different from those which are stated in ISO 4254-1, the provisions of this part of ISO 4254 take precedence over the provisions of ISO 4254-1 for machines that have been designed and built according the provisions of this part of ISO 4254. This part of ISO 4254, taken together with ISO 4254-1, deals with all the significant hazards (as listed in Table 1), hazardous situations and events relevant to portable agricultural grain augers, when they are used as intended and under the conditions foreseen by the manufacturer (see Annex B). It is not applicable to hazards related to moving parts for power transmission. This part of ISO 4254 is not applicable to machines manufactured before the date of its publication.

Document History

December 4, 2018
Agricultural machinery – Safety – Part 16: Portable agricultural grain augers
This document, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of portable agricultural grain augers. This...
DSF/ISO/FDIS 4254-16
Agricultural machinery -- Safety -- Part 16: Portable agricultural grain augers
This part of ISO 4254, intended to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of portable agricultural grain augers....
Advertisement