DS/EN 2880

Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS₂ lubricated – Classification: 900 MPa (at ambient temperature) / 120 °C

inactive
Organization: DS
Publication Date: 10 September 2018
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa/120 °C.

Document History

April 15, 2019
Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS₂ lubricated – Classification: 900 MPa (at ambient temperature) / 120 °C
This European standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated....
DS/EN 2880
September 10, 2018
Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS₂ lubricated – Classification: 900 MPa (at ambient temperature) / 120 °C
This document specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification:...
Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS₂ lubricated – Classification: 900 MPa (at ambient temperature) / 120 °C
This document specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification:...
Advertisement