DOD - DSCC-VID-V62/18618
MICROCIRCUIT, LINEAR-DIGITAL, 1.5 Ω ON RESISTANCE, ±15 V/ 12 V/ ± 5 V, iCMOS, DUAL SPDT SWITCH, MONOLITHIC SILICON
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 11 September 2018 |
| Status: | active |
| Page Count: | 13 |
scope:
This drawing documents the general requirements of a high performance 1.5 Ω On Resistance, ±15 V/12 V/ ±5 V, iCMOS, Dual SPDT Switch microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
DSCC-VID-V62/18618
September 11, 2018
MICROCIRCUIT, LINEAR-DIGITAL, 1.5 Ω ON RESISTANCE, ±15 V/ 12 V/ ± 5 V, iCMOS, DUAL SPDT SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 1.5 Ω On Resistance, ±15 V/12 V/ ±5 V, iCMOS, Dual SPDT Switch microcircuit, with an operating temperature range of -55°C to...