DSF/FPREN IEC 62660-2

Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 2: Reliability and abuse testing

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
ICS Code (Electric road vehicles): 43.120
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This part of IEC 62660 specifies test procedures to observe the reliability and abuse behavior of secondary lithium-ion cells and cell blocks used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 - Secondary lithium-ion cell used for propulsion of plug-in hybrid electric vehicle (PHEV) can be tested by the procedure either for BEV application or HEV application, according to the battery system design, based on the agreement between the manufacturer and the customer. The objective of this document is to specif y the standard test procedures and conditions for basic characteristics of lithium-ion cells for use in propulsion of battery and hybrid electric vehicles. The tests are indispensable for obtaining essential data on reliability and abuse behavior of lithium-ion cells for use in various designs of battery systems and battery packs. This document provides standard classification of description of test results to be used for the design of battery systems or battery packs. NOTE 2 - Cell blocks can be used as an alternative to cells according to the agreement between the manufacturer and the customer. NOTE 3 - The safety requirements of lithium-ion cells for electric vehicle application are defined in IEC 62660-3

Document History

February 18, 2019
Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 2: Reliability and abuse testing
This part of IEC 62660 specifies test procedures to observe the reliability and abuse behaviour of secondary lithium-ion cells and cell blocks used for propulsion of electric vehicles including...
DSF/FPREN IEC 62660-2
Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 2: Reliability and abuse testing
This part of IEC 62660 specifies test procedures to observe the reliability and abuse behavior of secondary lithium-ion cells and cell blocks used for propulsion of electric vehicles including...
Advertisement