DSF/FPREN 4539-2
Aerospace series – Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner – Elevated load under low oscillations -Wide series – Dimensions and loads – Inch series
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations applications. They shall be used in the temperature range −55 °C to 163 °C.
Document History
October 29, 2019
Aerospace series – Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner – Elevated load under low oscillations – Wide series – Dimensions and loads – Part 2: Inch series
This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations...
DSF/FPREN 4539-2
Aerospace series – Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner – Elevated load under low oscillations -Wide series – Dimensions and loads – Inch series
This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations...