DS/EN ISO 18541-5

Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 5: Heavy duty specific provision (ISO 18541-5:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 September 2018
Status: active
Page Count: 64
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document focus on the access to automotive repair and maintenance information for - heavy duty motor vehicles as defined in regulation (EC) 595/2009 Article 2; - engines and after-treatment systems (family) if they are type-approved as a separate technical unit, e.g. according to Directive 2007/46/EC. This document includes a transposition of the standards ISO 18541-1:2014, ISO 18541-2:2014, ISO 18541-3:2014, and ISO 18541-4:2015 to these vehicle types and systems. The standards ISO 18541-1:2014, ISO 18541-2:2014, ISO 18541-3:2014, and ISO 18541-4:2015 focus on the access to automotive repair and maintenance information for passenger cars and light commercial vehicles. Remote Diagnostic Support is a specific requirement for Access to RMI for heavy duty vehicles. It will be addressed separately in a future standard. The standardized RMI terminology is contained in a ?Digital Annex' developed and maintained according to the complementary standard ISO 18542.

Document History

DS/EN ISO 18541-5
September 17, 2018
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 5: Heavy duty specific provision (ISO 18541-5:2018)
This document focus on the access to automotive repair and maintenance information for – heavy duty motor vehicles as defined in regulation (EC) 595/2009 Article 2; – engines and after-treatment...
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 5: Heavy duty specific provision (ISO/DIS 18541-5:2017)
The standard 18541 is structured into following parts: — Part 1: General information and use case definition — Part 2: Technical requirements — Part 3: Functional user interface requirements —...
Road vehicles – Standardized access to automotive repair and maintenance information (RMI) – Part 5: Heavy duty specific provision (ISO/FDIS 18541-5:2018)
The standard 18541 is structured into following parts: — Part 1: General information and use case definition — Part 2: Technical requirements — Part 3: Functional user interface requirements —...
Advertisement