IEC 60076-16 REDLINE

Power transformers – Part 16: Transformers for wind turbine applications

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2018
Status: active
Page Count: 76
ICS Code (Transformers. Reactors): 29.180
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 60076 applies to dry-type and liquid-immersed transformers for wind turbine step-up applications having a winding with highest voltage for equipment up to and including 72,5 kV This document applies to the transformer used to connect the wind turbine generator to the wind farm power collection system or adjacent distribution network and not the transformer used to connect several wind turbines to a distribution or transmission network.

Transformers covered by this document comply with the relevant requirements prescribed in the IEC 60076 standards or IEEE C57 standards.

Document History

IEC 60076-16 REDLINE
September 1, 2018
Power transformers – Part 16: Transformers for wind turbine applications
This part of IEC 60076 applies to dry-type and liquid-immersed transformers for wind turbine step-up applications having a winding with highest voltage for equipment up to and including 72,5 kV This...

References

Advertisement