ISO TR 20772

Ophthalmic optics - Spectacle lenses - Short wavelength visible solar radiation and the eye

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 34
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This document describes visible solar radiation with wavelengths close to the UV range, its transmission to, within and the effects on the human eye. The wavelengths concerned are from 380 nm to 500 nm, covering the colours of violet, indigo and blue - often referred to as the "blue wavelengths".

It also explains the filtering effects and measurement of spectacle lenses and sunglasses, thereby providing background information to understand the transmittance requirements related to filtering effects of lenses and filters in the available spectacle lens and sunglass standards

This document does not address the issues of protection from artificial sources of radiation.

This document is intended to be of benefit to any future interest in ISO standardization related to transmission of solar radiation with wavelengths near to and greater than 380 nm.

The Bibliography provides a source of relevant useful references.

Document History

ISO TR 20772
October 1, 2018
Ophthalmic optics - Spectacle lenses - Short wavelength visible solar radiation and the eye
This document describes visible solar radiation with wavelengths close to the UV range, its transmission to, within and the effects on the human eye. The wavelengths concerned are from 380 nm to 500...

References

Advertisement