ISO 21593

Ships and marine technology - Technical requirements for dry-disconnect/ connect couplings for bunkering liquefied natural gas

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 22
ICS Code (Other standards related to shipbuilding and marine structures): 47.020.99
scope:

This document specifies the design, minimum safety, functional and marking requirements, as well as the interface types and dimensions and testing procedures for dry-disconnect/connect couplings for LNG hose bunkering systems intended for use on LNG bunkering ships, tank trucks and shore-based facilities and other bunkering infrastructures. It is not applicable to hydraulically operated quick connect/disconnect couplers (QCDC) used for hard loading arms, which is covered in ISO 16904.

Based on the technology used in industrial manufacturing at the time of development of this document, it is applicable to sizes of couplings ranging from DN 25 to DN 200.

Document History

ISO 21593
July 1, 2019
Ships and marine technology - Technical requirements for dry-disconnect/ connect couplings for bunkering liquefied natural gas
This document specifies the design, minimum safety, functional and marking requirements, as well as the interface types and dimensions and testing procedures for dry-disconnect/connect couplings for...

References

Advertisement