DSF/FPREN 12976-1

Thermal solar systems and components – Factory made systems – Part 1: General requirements

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 35
ICS Code (Solar energy engineering): 27.160
scope:

This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these requirements. Concept of system families is included, as well. The requirements in this standard apply to Factory Made solar systems as products. The installation of these systems including their integration with roofs or facades is not considered, but requirements are given for the documentation for the installer and the user to be delivered with the system. External auxiliary water heating devices that are placed in series with the Factory Made system are not considered to be part of the system. Cold water piping from the cold water grid to the system as well as piping from the system to an external auxiliary heater or to draw-off points is not considered to be part of the system. Piping between components of the Factory Made system is considered to be part of the system. Any integrated heat exchanger or piping for space heating is not considered to be part of the system.

Document History

December 13, 2021
Thermal solar systems and components – Factory made systems – Part 1: General requirements
This document specifies requirements on durability, reliability and safety for factory made solar heating systems. The document also includes provisions for evaluation of conformity to these...
January 30, 2017
Thermal solar systems and components – Factory made systems – Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
March 21, 2006
Thermal solar systems and components – Factory made systems – Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made thermal solar heating systems. The standard also includes provisions for evaluation of conformity...
January 18, 2001
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This standard specifies requirements on durability, reliability and safety for factory made thermal solar heating systems. The standard also includes provisions for evaluation of conformity to these...
DSF/FPREN 12976-1
Thermal solar systems and components – Factory made systems – Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made thermal solar heating systems. The standard also includes provisions for evaluation of conformity...
Thermal solar systems and components - Factory made systems - Part 1: General requirements
This European Standard specifies requirements on durability, reliability and safety for Factory Made solar heating systems. The standard also includes provisions for evaluation of conformity to these...
Advertisement