DIN EN 2540

Aerospace series - Steel X7CrNiAl17-7 (1.4568) - Air melted - Solution treated and precipitation hardened - Sheet and strip - a ≤ 6 mm - 1 240 MPa ≤ Rm ≤ 1 450 MPa; German and English version EN 2540:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

Diese Europäische Norm legt die Anforderungen in Bezug auf:

Stahl X7CrNiAl17-7 (1.4568)

Lufterschmolzen

Lösungsgeglüht und ausgelagert

Bleche und Bänder

a ≤ 6 mm

1 240 MPa ≤ Rm ≤ 1 450 MPa

für Anwendungen in der Luft- und Raumfahrt fest.

Document History

DIN EN 2540
October 1, 2018
Aerospace series - Steel X7CrNiAl17-7 (1.4568) - Air melted - Solution treated and precipitation hardened - Sheet and strip - a ≤ 6 mm - 1 240 MPa ≤ Rm ≤ 1 450 MPa; German and English version EN 2540:2018
Diese Europäische Norm legt die Anforderungen in Bezug auf: Stahl X7CrNiAl17-7 (1.4568) Lufterschmolzen Lösungsgeglüht und ausgelagert Bleche und Bänder a ≤ 6 mm 1 240 MPa ≤ Rm ≤ 1 450 MPa für...
May 1, 2018
Aerospace series - Steel X7CrNiAl17-7 (1.4568) - Air melted - Solution treated and precipitation hardened - Sheet and strip - a ≤ 6 mm - 1240 MPa ≤ Rm ≤ 1450 MPa; German and English version FprEN 2540:2018
A description is not available for this item.
May 1, 1998
Aerospace series - Steel FE-PM3902 (X7CrNiAl17-7) air melted, solution treated and precipitation hardened - Sheet and strip, a ≤ 6 mm, 1240 MPa ≤ Rm ≤ 1450 MPa
A description is not available for this item.

References

Advertisement