ASD-STAN PREN 4604-006

Aerospace series Cable, electrical, for signal transmission Part 006: Cable, coaxial, 50 Ohm, 200 °C, type WM Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2018
Status: active
Page Count: 10
scope:

This standard specifies the required characteristics of a coaxial cable, 50, type WM, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for high frequency up to 5 GHz.

Document History

ASD-STAN PREN 4604-006
September 1, 2018
Aerospace series Cable, electrical, for signal transmission Part 006: Cable, coaxial, 50 Ohm, 200 °C, type WM Product standard
This standard specifies the required characteristics of a coaxial cable, 50, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for high...
November 1, 2002
Aerospace Series Cable, Electrical, for Signal Transmission Part 006: Cable, Coaxial, 50 Ohms, 200 Degrees C, Type WM Product Standard
A description is not available for this item.
October 1, 2001
Aerospace Series Cable, Electrical, for Signal Transmission Part 007: Cable, Coaxial, 50 Ohms, 200 Degrees C, Type WN Product Standard
A description is not available for this item.

References

Advertisement