ASD-STAN PREN 2886

Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2018
Status: active
Page Count: 10
scope:

This European standard specifies the characteristics of screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900 MPa1)/ 235 °C2).

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

 

Document History

ASD-STAN PREN 2886
September 1, 2018
Aerospace series - Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated - Classification: 900 MPa (at ambient temperature)/235 °C
This European standard specifies the characteristics of screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated. Classification: 900...
February 1, 1987
Aerospace Series Bolts, Pan Head, Torq-Setrm Recess, Close Tolerance Shank, Short Thread, in Steel, Cadmium Plated Classification: 900 MPa/235 Degrees Celsius
A description is not available for this item.

References

Advertisement