CEI EN IEC 61643-331

Components for low-voltage surge protective devices Part 331: Performance requirements and test methods for metal oxide varistors (MOV)

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2018
Status: inactive
Page Count: 50
ICS Code (Potentiometers, variable resistors): 31.040.20
scope:

This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling circuits. They are designed to protect apparatus or personnel, or both, from high transient voltages.

This specification applies to MOVs having two electrodes and hybrid overvoltage protection components. This specification also does not apply to mountings and their effect on the MOV's characteristics. Characteristics given apply solely to the MOV mounted only in the ways described for the tests.

Document History

November 1, 2020
Components for low-voltage surge protection Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power lines, or telecommunication, or signalling...
CEI EN IEC 61643-331
June 1, 2018
Components for low-voltage surge protective devices Part 331: Performance requirements and test methods for metal oxide varistors (MOV)
This part of IEC 61643 is a test specification for metal oxide varistors (MOV), which are used for applications up to 1 000 V AC or 1 500 V DC in power line, or telecommunication, or signalling...
September 1, 2005
Components for low-voltage surge protection devices - Part 331: Specification for metal oxide varistors (MOV)
La presente Parte 331 della Norma EN 61643 si applica ai varistori ad ossido di metallo (MOV) . Essa specifica le prove per i componenti utilizzati in applicazioni con tensioni fino a 1000 V in c.a....

References

Advertisement