CEN - EN 1279-3

Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 26
ICS Code (Glass in building): 81.040.20
scope:

This European Standard describes the test method for the determination of gas leakage rate and specifies the requirements for limit values for gas leakage rate and gas concentration for gas filled insulating glass units made

a) in accordance with EN 1279-1:2018 and manufactured to EN 1279-6:2018, or

b) for the purpose to demonstrate that components (e.g. edge seals or spacers) will allow the insulating glass unit to conform to the requirements given in EN 1279-1:2018, Clause 6.

Document History

EN 1279-3
July 1, 2018
Glass in building - Insulating glass units - Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances
This European Standard describes the test method for the determination of gas leakage rate and specifies the requirements for limit values for gas leakage rate and gas concentration for gas filled...
November 1, 2002
Glass in building Insulating glass units Part 3: Long term test method and requirements for gas leakage rate and for gas concentration tolerances
A description is not available for this item.

References

Advertisement