DS/EN ISO 8249
Welding – Determination of Ferrite Number (FN) in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals (ISO 8249:2018)
Organization: | DS |
Publication Date: | 25 September 2018 |
Status: | active |
Page Count: | 40 |
ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies the method and apparatus for: - the measurement of the delta ferrite content, expressed as Ferrite Number (FN), in largely austenitic and duplex ferritic-austenitic stainless steel[1] weld metal through the attractive force between a weld metal sample and a standard permanent magnet; - the preparation and measurement of standard pads for manual metal arc covered electrodes. The general method is also recommended for the ferrite measurement of production welds and for weld metal from other processes, such as gas tungsten arc welding, gas shielded metal arc welding and submerged arc welding (in these cases, the way of producing the pad should be defined); - the calibration of other instruments to measure FN. The method laid down in this document is intended for use on weld metals in the as-welded state and on weld metals after thermal treatments causing complete or partial transformation of ferrite to any non-magnetic phase. Austenitizing thermal treatments which alter the size and shape of the ferrite change the magnetic response of the ferrite. The method is not intended for measurement of the ferrite content of cast, forged or wrought austenitic or duplex ferritic-austenitic steel samples. [1] The term "austenitic-ferritic