DSF/FPREN 10225-3

Weldable structural steels for fixed offshore structures – Technical delivery conditions – Part 3: Varmvalsede hulprofiler

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 60
ICS Code (Heat-treatable steels): 77.140.10
scope:

This part of EN 10225 specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures. Following thickness limitations are given in this standard: - for seamless hollow sections up to and including 65 mm; - for HFW hollow sections up to and including 25,4 mm. Greater thicknesses may be agreed, provided the technical requirements of this European Standard are maintained. The standard is applicable to steels for offshore structures, designed to operate in the offshore sector but not to steels supplied for the fabrication of subsea pipelines, risers, process equipment, process piping and other utilities. It is primarily applicable to the North Sea Sector, but may also be applicable in other areas provided that due consideration is given to local conditions e.g. design temperature. NOTE - There is an informative Annex E on the prequalification of steels for fixed offshore structures in arctic areas. Minimum yield strengths up to 770 MPa are specified together with impact properties at temperatures down to -40 °C.

Document History

May 30, 2023
Weldable structural steels for fixed offshore structures – Technical delivery conditions – Part 3: Hot finished hollow sections
This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures....
May 24, 2019
Weldable structural steels for fixed offshore structures – Technical delivery conditions – Part 3: Hot finished hollow sections
This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures....
DSF/FPREN 10225-3
Weldable structural steels for fixed offshore structures – Technical delivery conditions – Part 3: Varmvalsede hulprofiler
This part of EN 10225 specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore...
Weldable structural steels for fixed offshore structures – Technical delivery conditions – Part 3: Hot finished hollow sections
This document specifies requirements for weldable structural steels made of hot finished seamless and high frequency welded hollow sections to be used in the fabrication of fixed offshore structures....
Advertisement