CEN - EN 4510
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001, adapters, straight, double end, with locking ring
| Organization: | CEN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European standard specifies the characteristics of the pipe coupling adapter, 60° spherical sealing face manufactured in titanium alloy with locking ring, for installing in a boss for aerospace applications.
These adapters shall be installed into port connections manufactured in accordance with EN 2602 using ISO 3601-1 sealing O-rings selected sizes. O-ring material depends on the system fluid and operation conditions. The installation shall be performed in accordance with EN 2608.
Nominal working pressure: up to 28 000 kPa.
Temperature range: limited by elastomeric sealing ring, −54 °C to +135 °C.
Document History