CEN - EN 6126
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size −32 for use in hydraulic and fluid systems at 220 psi, diameter D = 2 inches (D = 50,8 mm) for aerospace applications.
This is a design standard, not valid for order.
This fitting can not be used for plug in union
Document History
EN 6126
August 1, 2018
Aerospace series - Fitting end, 24° internal cone, external thread, flareless type, size -32 tube diameter D=2 inches (D=50,8 mm) extra fine thread pitch inch series - Inch series - Design standard
This standard specifies the dimensions, tolerances and the required characteristics of a fitting end, 24° cone, external thread, flareless type, size −32 for use in hydraulic and fluid systems at 220...