AFNOR - NF EN 50588-4

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4 : transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2

active, Most Current
Organization: AFNOR
Publication Date: 16 March 2018
Status: active
ICS Code (Transformers. Reactors): 29.180

Document History

NF EN 50588-4
March 16, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4 : transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
A description is not available for this item.
Advertisement