DIN EN ISO 4063
Welding and allied processes - Nomenclature of processes and reference numbers (ISO 4063:2009, Corrected version 2010-03-01); Trilingual version EN ISO 4063:2010
| Organization: | DIN |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Brazing and soldering): | 25.160.50 |
| ICS Code (Welding processes): | 25.160.10 |
| ICS Code (Manufacturing engineering (Vocabularies)): | 01.040.25 |
scope:
This International Standard establishes a nomenclature for welding and allied processes, with each process identified by a reference number.
This International Standard covers the main groups of processes (one digit), groups (two digits) and sub-groups (three digits). The reference number for any process has a maximum of three digits. This system is intended as an aid in computerization, drawings, the drafting of working papers, welding procedure specifications, etc.
NOTE In addition to terms in English and French, two of the three official ISO languages, this International Standard gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.
Document History