NPFC - MIL-STD-3034

RELIABILITY-CENTERED MAINTENANCE (RCM) PROCESS

inactive
Buy Now
Organization: NPFC
Publication Date: 21 January 2011
Status: inactive
Page Count: 64
scope:

Maintenance (preventive, corrective, and inactive) (see 3.13.1, 3.13.2, and 3.13.5) is the action of performing tasks (time-directed, condition-directed, failure-finding, servicing, and lubrication) (see 3.20.2, 3.20.5, 3.20.6, 3.20.7, and 3.20.8) at periodicities (periodic, situational, and unscheduled) to ensure the item's functions (active, passive, evident, and hidden) (see 3.11.1, 3.11.2, 3.11.3, and 3.11.4) are available until the next scheduled maintenance period. This standard describes the Reliability-Centered Maintenance (RCM) methodology used for the determination of maintenance requirements. It applies to all levels of system or equipment grouping, and to all scheduled maintenance, whether equipment is in use, ready for use, or in standby or lay-up condition. RCM addresses the total scheduled maintenance program for an enterprise, irrespective of the maintenance echelon possessing the capability to perform the maintenance; that is, organizational, intermediate, and depot level maintenance. This standard provides the procedure to develop preventive, corrective, and inactive equipment maintenance (see 3.13.1, 3.13.2, and 3.13.5) within a planned maintenance management system. Specific maintenance procedures may be developed, after the application of the RCM procedure outlined in this standard, for inclusion in class maintenance plans, and depot, intermediate, and organizational maintenance systems. This standard supersedes Phases 1 through 11 of MIL-P-24534A Amendment 1.

intended Use:

The maintenance procedures and associated artifacts produced in accordance with this standard are intended for use in the Navy 3M program. They apply to inspecting, cleaning,... View More

Document History

April 15, 2019
RELIABILITY-CENTERED MAINTENANCE (RCM) PROCESS
A description is not available for this item.
April 29, 2014
RELIABILITY-CENTERED MAINTENANCE (RCM) PROCESS
This standard describes the Reliability-Centered Maintenance (RCM) (see 3.16.9) methodology used for the determination of maintenance requirements. It applies to all levels of system or equipment...
June 22, 2011
RELIABILITY-CENTERED MAINTENANCE (RCM) PROCESS
Maintenance (preventive, corrective, and inactive) (see 3.13.1, 3.13.2, and 3.13.5) is the action of performing tasks (time-directed, condition-directed, failure-finding, servicing, and lubrication)...
MIL-STD-3034
January 21, 2011
RELIABILITY-CENTERED MAINTENANCE (RCM) PROCESS
Maintenance (preventive, corrective, and inactive) (see 3.13.1, 3.13.2, and 3.13.5) is the action of performing tasks (time-directed, condition-directed, failure-finding, servicing, and lubrication)...

References

Advertisement