AFNOR - NF EN 3820
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 11 October 2017 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
NF EN 3820
October 11, 2017
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification : 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.