DIN 13-23

ISO metric fine threads from 53 to 110 mm diameter; limits

inactive
Organization: DIN
Publication Date: 1 June 1972
Status: inactive
Page Count: 11
ICS Code (Metric screw threads): 21.040.10

Document History

August 1, 2005
ISO general purpose metric screw threads - Part 23: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 53 mm to 110 mm
A description is not available for this item.
October 1, 1983
ISO metric screw threads; limits of sizes for fine screw threads within the range 53 to 110 mm nominal diameter, together with the commonly used tolerance classes
A description is not available for this item.
DIN 13-23
June 1, 1972
ISO metric fine threads from 53 to 110 mm diameter; limits
A description is not available for this item.
Advertisement