DIN 13-26

ISO metric fine threads from 252 to 1000 mm diameter; limits

inactive
Organization: DIN
Publication Date: 1 June 1972
Status: inactive
Page Count: 10
ICS Code (Metric screw threads): 21.040.10

Document History

August 1, 2005
ISO general purpose metric screw threads - Part 26: Limits of sizes for fine pitch threads with the prefered tolerance classes; Nominal diameter from 252 mm to 1000 mm
A description is not available for this item.
October 1, 1983
ISO metric screw threads; limits of sizes for fine screw threads within the range 252 to 1000 mm nominal diameter, together with the commonly used tolerance classes
A description is not available for this item.
DIN 13-26
June 1, 1972
ISO metric fine threads from 252 to 1000 mm diameter; limits
A description is not available for this item.
Advertisement