DIN 13-20
ISO Metric Threads; Limiting Sizes of Coarse Threads from 1 to 68 mm, Nominal Diameters with Commonly used Tolerance Zones
inactive
| Organization: | DIN |
| Publication Date: | 1 September 1971 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
August 1, 2000
ISO general purpose metric screw threads - Part 20: Limits of sizes for coarse pitch threads with the prefered tolerance classes; nominal sizes from 1 mm to 68 mm
A description is not available for this item.
November 1, 1999
ISO general purpose metric screw threads - Part 20: Limits of sizes for coarse pitch threads with the prefered tolerance classes; nominal sizes from 1 mm to 68 mm
A description is not available for this item.
DIN 13-20
September 1, 1971
ISO Metric Threads; Limiting Sizes of Coarse Threads from 1 to 68 mm, Nominal Diameters with Commonly used Tolerance Zones
A description is not available for this item.