VDI 3405 BLATT 1.1
Additive manufacturing processes - Laser sintering of polymer parts - Qualification of materials
active, Most Current
| Organization: | VDI |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
The parameters and recommendations presented in this standard relate mainly to the material polyamide 12 (PA12). Explicit references are also made to polyamide 11 (PA11). The extent to which these parameters and recommendations can be transferred to other materials must be verified on a caseby- case basis
Document History
VDI 3405 BLATT 1.1
September 1, 2018
Additive manufacturing processes - Laser sintering of polymer parts - Qualification of materials
The parameters and recommendations presented in this standard relate mainly to the material polyamide 12 (PA12). Explicit references are also made to polyamide 11 (PA11). The extent to which these...