DIN EN 4510

Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001, adapters, straight, double end, with locking ring; German and English version EN 4510:2018

active, Most Current
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 25
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European standard specifies the characteristics of the pipe coupling adapter, 60° spherical sealing face manufactured in titanium alloy with locking ring, for installing in a boss for aerospace applications.

These adapters shall be installed into port connections manufactured in accordance with EN 2602 using ISO 3601-1 sealing O-rings selected sizes. O-ring material depends on the system fluid and operation conditions. The installation shall be performed in accordance with EN 2608.

Nominal working pressure: up to 28 000 kPa.

Temperature range: limited by elastomeric sealing ring, −54 °C to +135 °C.

Document History

DIN EN 4510
September 1, 2018
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001, adapters, straight, double end, with locking ring; German and English version EN 4510:2018
This European standard specifies the characteristics of the pipe coupling adapter, 60° spherical sealing face manufactured in titanium alloy with locking ring, for installing in a boss for aerospace...
April 1, 2018
Aerospace series - Pipe couplings, 60°, spherical, in titanium alloy TI-P64001, adapters, straight, double end, with locking ring; German and English version FprEN 4510:2018
A description is not available for this item.

References

Advertisement