DIN EN 4834
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration; German and English version EN 4834:2018
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the dimensions, tolerances and requirements of a port for a fluid connection with ring locked fitting, for use in aircraft systems at nominal operating pressure of 35 000 kPa (5 080 psi) maximum and temperature range of −54 to +135 °C (−65 to +275 °F).
Document History
DIN EN 4834
October 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration; German and English version EN 4834:2018
This European Standard specifies the dimensions, tolerances and requirements of a port for a fluid connection with ring locked fitting, for use in aircraft systems at nominal operating pressure of 35...
November 1, 2017
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Port for Ring locked fitting - Inch Series - Geometric configuration; German and English version FprEN 4834:2017
A description is not available for this item.