DIN EN 4836
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch; German and English version EN 4836:2018
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of a reducer, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi) working pressure systems.
Document History
DIN EN 4836
October 1, 2018
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35 000 kPa (5 080 psi) Ring-locked fitting - Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch; German and English version EN 4836:2018
This European Standard specifies the dimensions, tolerances, required characteristics and the mass of a reducer, flareless tube end EN 6123, ring locked type, for use in 35 000 kPa (5 080 psi)...
November 1, 2017
Aerospace series - Adaptor, Pipe coupling 24° Cone up to 35000 kPa (5080 psi) Ring-locked fitting Reducer - Flareless End - Inch Series - Extra Fine Thread Pitch; German and English version FprEN 4836:2017
A description is not available for this item.