CEN - EN ISO 11238

Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances

active, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: active
Page Count: 72
ICS Code (IT applications in health care technology): 35.240.80
scope:

This document provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods and cosmetics. The information model can be used in the human and veterinary domain since the principles are transferrable. Other standards and external terminological resources are referenced that are applicable to this document.

Document History

EN ISO 11238
August 1, 2018
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances
This document provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods and cosmetics....
November 1, 2012
Health informatics - Identification of medicinal products - Data elements and structures for the unique identification and exchange of regulated information on substances
This International Standard provides an information model to define and identify substances within medicinal products or substances used for medicinal purposes, including dietary supplements, foods...

References

Advertisement