CENELEC - EN IEC 61788-24

Superconductivity - Part 24: Critical current measurement - Retained critical current after double bending at room temperature of Ag-sheathed Bi-2223 superconducting wires

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2018
Status: active
Page Count: 36
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 describes a test method for determining the retained critical current after double bending at room temperature of short and straight Ag- and/or Ag alloy-sheathed Bi-2223 superconducting wires that have the shape of a flat or square tape containing monoor multicores of oxides. The wires can be laminated with copper alloy, stainless steel or Ni alloy tapes.

The test method is intended for use with superconductors that have a critical current less than 300 A and an n-value larger than 5. The test to determine the retained critical current is carried out without an applied magnetic field, with the test specimen immersed in a liquid nitrogen open bath.

Document History

EN IEC 61788-24
August 1, 2018
Superconductivity - Part 24: Critical current measurement - Retained critical current after double bending at room temperature of Ag-sheathed Bi-2223 superconducting wires
This part of IEC 61788 describes a test method for determining the retained critical current after double bending at room temperature of short and straight Ag- and/or Ag alloy-sheathed Bi-2223...

References

Advertisement