SNV - SN EN ISO 4254-5/AC
Agricultural machinery - Safety - Part 5: Power-driven soil-working machines; Corrigendum AC
| Organization: | SNV |
| Publication Date: | 1 January 2011 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Soil-working equipment): | 65.060.20 |
scope:
Modifications to the Foreword
Add as a 5th paragraph (just after the one beginning with "Attention is drawn to the possibility..."):
"This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade Association, and supports essential requirements of the Machinery Directive 2006/42/EC. It is intended to be used together with EN ISO 4254-1:2009 "Agricultural machinery - Safety - Part 1 : General requirements (ISO 4254-1:2008)" and EN 15811:2009 "Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool (ISO/TS 28923:2007 modified).".
Delete the current 6th paragraph:
"This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade Association, and supports essential requirements of EU Directive.".
Delete the current 8th paragraph:
"This standard has been developed to support the Machinery Directive 2006/42/EC.".
Document History