ETSI - TR 103 590

Digital Enhanced Cordless Telecommunications (DECT); Study of Super Wideband Codec in DECT for narrowband, wideband and super-wideband audio communication including options of low delay audio connections (≤ 10 ms framing)

active, Most Current
Organization: ETSI
Publication Date: 1 September 2018
Status: active
Page Count: 40
scope:

The present document provides a study of technical updates to the DECT standard to enable super wideband (SWB) audio calls in existing DECT slot formats as well as technical improvements to narrowband (NB) and wideband (WB) calls. All required change requests are listed and defined for the different DECT layers to enable high quality audio communication between DECT FP and PP including DECT repeaters (relays). The study includes an investigation on FEC for block-based codecs. Information is provided on the audio quality in some DECT use cases for NB, WB and SWB and potential improvements by a new audio codec are studied.

 

Document History

TR 103 590
September 1, 2018
Digital Enhanced Cordless Telecommunications (DECT); Study of Super Wideband Codec in DECT for narrowband, wideband and super-wideband audio communication including options of low delay audio connections (≤ 10 ms framing)
The present document provides a study of technical updates to the DECT standard to enable super wideband (SWB) audio calls in existing DECT slot formats as well as technical improvements to...

References

Advertisement