CEN - EN 2878
Aerospace series - Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
| Organization: | CEN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated.
Classification: 900 MPa1)/235 °C2).
1) Corresponds to strength class of the associated bolt, the 100 per cent load of which it is able to withstand, when tested at ambient temperature, without breaking or cracking.
2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.
Document History