CEN - EN 2880

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, Mo2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C

active, Most Current
Organization: CEN
Publication Date: 1 September 2018
Status: active
Page Count: 12
ICS Code (Nuts): 49.030.30
scope:

This European standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated.

Classification: 900 MPa1)/120 °C2).

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the sealing material.

Document History

EN 2880
September 1, 2018
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, Mo2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C
This European standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated....

References

Advertisement