CEI EN IEC 60068-3-6

Environmental testing Part 3-6: Supporting documentation and guidance - Confirmation of the performance of temperature/humidity chambers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2018
Status: active
Page Count: 28
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 provides a uniform and reproducible method of confirming that temperature and humidity test chambers, without specimens, conform to the requirements specified in climatic test procedures of IEC 60068-2 (all parts). This document is intended for users when conducting regular chamber performance monitoring

Document History

CEI EN IEC 60068-3-6
July 1, 2018
Environmental testing Part 3-6: Supporting documentation and guidance - Confirmation of the performance of temperature/humidity chambers
This part of IEC 60068 provides a uniform and reproducible method of confirming that temperature and humidity test chambers, without specimens, conform to the requirements specified in climatic test...
July 1, 2002
Environmental testing - Part 3-6: Supporting documentation and guidance - Confirmation of the performance of temperature/humidity chambers
La presente parte della IEC 60068 fornisce un metodo uniforme e riproducibile di conferma che le camere di prova di temperatura e umidità prive di carico sono conformi alle prescrizioni specificate...

References

Advertisement