BSI - 18/30383421 DC

Draft BS EN 2213 (P2) Aerospace series - Steel - 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 Mpa

pending
Organization: BSI
Publication Date: 13 September 2018
Status: pending
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Other materials): 49.025.99
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

February 11, 2021
Draft BS EN 2213 Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 Mpa
A description is not available for this item.
18/30383421 DC
September 13, 2018
Draft BS EN 2213 (P2) Aerospace series - Steel - 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 Mpa
A description is not available for this item.
March 31, 2012
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1180 MPa
A description is not available for this item.

References

Advertisement