GMNA - GMP.PA66.076

Nylon 66 – Ultraviolet Light Resistant, 13% Glass Reinforced

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 February 2011
Status: inactive
Page Count: 2
scope:

This specification covers the properties of an ultraviolet light resistant, 13% glass reinforced, injection molding grade nylon 66.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastics Systems (GM APOPS) data base.

APPLICATIONS. Typical applications include the following: interior switch covers/housings, that require UV stability. 

Document History

GMP.PA66.076
February 1, 2011
Nylon 66 – Ultraviolet Light Resistant, 13% Glass Reinforced
This specification covers the properties of an ultraviolet light resistant, 13% glass reinforced, injection molding grade nylon 66. PAINTABILITY. Approved paint systems that can be used on this...
December 1, 1998
Nylon 66 - Ultraviolet Light Resistant, 13% Glass Reinforced
1 SCOPE. This specification covers the properties of an ultraviolet light resistant, 13% glass reinforced, injection molding grade nylon 66.
December 1, 1993
Nylon 66 - Ultraviolet Light Resistant, 13% Glass Reinforced
A description is not available for this item.

References

Advertisement