DIN EN ISO 3923-1

Metallic powders - Determination of apparent density - Part 1: Funnel method (ISO 3923-1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 14
ICS Code (Powder metallurgy): 77.160
scope:

This document specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions.

The method is intended for metallic powders that flow freely through a 2,5 mm diameter orifice. It can, however, be used for powders that flow with difficulty through a 2,5 mm diameter orifice but flow through a 5 mm diameter orifice.

Methods for the determination of the apparent density of powders that will not flow through a 5 mm diameter orifice are specified in ISO 3923-2[1].

Document History

DIN EN ISO 3923-1
October 1, 2018
Metallic powders - Determination of apparent density - Part 1: Funnel method (ISO 3923-1:2018)
This document specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions. The method is intended for metallic powders that flow...
May 1, 2017
Metallic powders - Determination of apparent density - Part 1: Funnel method (ISO/DIS 3923-1:2017); German and English version prEN ISO 3923-1:2017
A description is not available for this item.
August 1, 2010
Metallic powders - Determination of apparent density - Part 1: Funnel method (ISO 3923-1:2008)
A description is not available for this item.

References

Advertisement