DIN EN ISO 17708
Footwear - Test methods for whole shoe - Upper sole adhesion (ISO 17708:2018)
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Footwear): | 61.060 |
scope:
This document describes a test method for determining the resistance to separation of the upper from the outsole, for separating adjacent layers of the outsole or for causing tear failure of the upper or the sole. It also defines conditions of ageing that can be used for production control.
This document is applicable to all types of footwear (cementing, vulcanisation, injection moulding, etc.) where the evaluation of sole adhesion on the upper is needed and where the upper is continuously assembled (closed shoe).
NOTE 1 In all cases the objective is to test the bond strength nearest to the edge of the assembly.
NOTE 2 The test need not be carried out when the bond has been made by grindery (using, for example, nails or screws) or stitching.
Document History