DIN EN 4840-101

Aerospace series - Heat shrinkable moulded shapes - Part 101: Polyolefin, semi-rigid, limited fire hazard - Temperature range - 30 °C to 105 °C - Product standard; German and English version EN 4840-101:2018

active, Most Current
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 25
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics for heat-shrinkable polyolefin semi-rigid, limited fire hazard heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between − 30 °C and 105 °C.

The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Annex A.

These moulded shapes are normally supplied in the styles and dimensions given in EN 4840-002 Tables 1 to 22. The colour is normally black.

Styles and dimensions other than those specifically listed in EN 4840-002 Tables 1 to 22 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.

Document History

DIN EN 4840-101
October 1, 2018
Aerospace series - Heat shrinkable moulded shapes - Part 101: Polyolefin, semi-rigid, limited fire hazard - Temperature range - 30 °C to 105 °C - Product standard; German and English version EN 4840-101:2018
This European Standard specifies the required characteristics for heat-shrinkable polyolefin semi-rigid, limited fire hazard heat-shrinkable boots for use in aircraft electrical systems at operating...
April 1, 2018
Aerospace series - Heat shrinkable moulded shapes - Part 101: Polyolefin, semi-rigid, limited fire hazard - Temperature range -30 °C to 105 °C - Product standard; German and English version FprEN 4840-101:2018
A description is not available for this item.

References

Advertisement