DIN EN 2475

Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 2475:2018

inactive
Organization: DIN
Publication Date: 1 October 2018
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

July 1, 2019
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa; German and English version EN 2475:2018
A description is not available for this item.
DIN EN 2475
October 1, 2018
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 2475:2018
A description is not available for this item.
May 1, 1999
Aerospace series - Steel FE-PL2106 (30CrNiMo8), air melted, hardened and tempered - Bar for machining De ≤ 100 mm, 1100 MPa ≤ Rm ≤ 1300 MPa
A description is not available for this item.
Advertisement