DIN EN ISO 5398-1

Leather - Chemical determination of chromic oxide content - Part 1: Quantification by titration (ISO 5398-1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This document describes a method for the determination of chromium in aqueous solution obtained from leather. This is an analysis for total chromium in leather; it is not compound specific or specific to its oxidation state.

This method describes the determination of chrome by iodometric titration and is to be applicable to chromium-tanned leathers which are expected to have chromic oxide contents in excess of 0,3 %. Two different methods are described as alternatives for obtaining chromium in a suitable solution. It is appropriate to use either method.

Document History

DIN EN ISO 5398-1
October 1, 2018
Leather - Chemical determination of chromic oxide content - Part 1: Quantification by titration (ISO 5398-1:2018)
This document describes a method for the determination of chromium in aqueous solution obtained from leather. This is an analysis for total chromium in leather; it is not compound specific or...
August 1, 2017
Leather - Chemical determination of chromic oxide content - Part 1: Quantification by titration (ISO/DIS 5398-1:2017); German and English version prEN ISO 5398-1:2017
A description is not available for this item.
October 1, 2007
Leather - Chemical determination of chromic oxide content - Part 1: Quantification by titration (ISO 5398-1:2007)
A description is not available for this item.

References

Advertisement