DSF/FprEN 14870-1

Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends (ISO 15590-1:2009 modified)

inactive
Organization: DS
Status: inactive
Page Count: 40
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Metal fittings): 23.040.40
scope:

This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This part of ISO 15590 is applicable to induction bends made from seamless and welded pipe of unalloyed or low-alloy steels. NOTE These are typically C-Mn steels or low-alloy steels that are appropriate for the corresponding level and grade of line pipe in accordance with ISO 3183. This part of ISO 15590 specifies the requirements for the manufacture of two product specification levels (PSLs) of induction bend corresponding to product specification levels given for pipe in ISO 3183. This part of ISO 15590 is not applicable to the selection of the induction bend product specification level. It is the responsibility of the purchaser to specify the PSL, based upon the intended use and design requirements; see also ISO 3183:2007, Introduction. This part of ISO 15590 is not applicable to pipeline bends made by other manufacturing processes. On-land supply systems used by the gas supply industry excluding gas infrastructure from the input of gas into the on-shore transmission network up to the inlet connection of gas appliances "are excluded from the scope of this standard.

Document History

June 13, 2023
Petroleum and natural gas industries – Induction bends, fittings and flanges for pipeline transportation systems – Part 1: Induction bends (ISO 15590-1:2018, modified)
This document specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as...
September 14, 2011
Petroleum and natural gas industries – Induction bends, fittings and flanges for pipeline transportation systems – Part 1: Induction bends
This European Standard specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas...
December 1, 2004
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends
This part of EN 14870 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas...
Petroleum and natural gas industries – Induction bends, fittings and flanges for pipeline transportation systems – Part 1: Induction bends (ISO 15590-1:2018, modified)
This document specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas industries as...
DSF/FprEN 14870-1
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 1: Induction bends (ISO 15590-1:2009 modified)
This part of ISO 15590 specifies the technical delivery conditions for bends made by the induction bending process for use in pipeline transportation systems for the petroleum and natural gas...
Advertisement