DSF/FPREN 61204-3

Low-voltage power supplies, d.c. output -- Part 3: Electromagnetic compatibility (EMC)

pending
Organization: DS
Status: pending
Page Count: 41
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

1.1.1 Equipment covered by this standard This part of IEC 61204 specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) with or without auxiliary a.c. output(s), operating from a.c. or d.c. source voltages up to 600 V a.c. or 1 000 V d.c. (see exceptions under 1.1.3.) NOTE Ringing generators used in telecoms applications are covered by this standard. This product standard covers both stand alone and component power supply units as defined in this standard. It covers PSU units for use in or with IT equipment normally covered by IEC 60950-1:20011 and/or IEC 60950-1:2005; PSU units for use in or with measurement, control and laboratory equipment normally covered by IEC 61010-1; PSU units for use in or with medical equipment - normally covered by IEC 60601-1; PSU units for use in or with audio, video and similar electronic apparatus - normally covered by IEC 60065. It also covers d.c. power and distribution equipment and d.c./d.c. converters. Where no standard exist, use of this standard for other applications is not precluded.

Document History

March 29, 2001
Low-voltage power supplies, d.c. output – Part 3: Electromagnetic compatibility (EMC)
This part of IEC 61204 specifies electromagnetic compatibility EMC requirements for power supply units PSUs providing d.c. outputs up to 200 V at a power level of up to 30 kW, operating from a.c. or...
DSF/FPREN 61204-3
Low-voltage power supplies, d.c. output -- Part 3: Electromagnetic compatibility (EMC)
1.1.1 Equipment covered by this standard This part of IEC 61204 specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) with or without...
Low voltage power supplies, d.c. output - Part 3: Electromagnetic compatibility (EMC)
Specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) up to 200 V at a power level of up to 30 kW, operating from a.c. or d.c. source...
Low-voltage switch mode power supplies – Part 3: Electromagnetic compatibility (EMC)
Specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) up to 200 V at a power level of up to 30 kW, operating from a.c. or d.c. source...
Low-voltage power supplies, d.c. output -- Part 3: Product EMC standard
1.1 Scope 1.1.1 Equipment covered by this standard This part of IEC 61204 specifies electromagnetic compatibility (EMC) requirements for power supply units (PSUs) providing d.c. output(s) with or...
Advertisement